OKW Enclosures, Inc. Large Desktop/Portable Instrument Enclosures MEDITEC

Description
Large instrument enclosures MEDITEC plastic enclosures are characterized by a modern, stylish and functional design which is ideal for housing contemporary high-quality electronics equipment. stylish and functional design versatile design for desktop, wall mount and portable applications robust construction with strengthening ribs easy assembly technique four plan sizes in accordance with Eurocard-size PCBs, double and extended two standard heights, increased by adding side panels ergonomic sloping control panel; if also using a side panel, order the infill panel to close the open gap under the sloping control panel plastic front and rear panels for identical surface finishes, easy to machine clip-in side trims with/without ventilation slots, in case color or lagoon green, hide the case fixing screws, other colors on request four screw-on non-slip feet included optional wall mounting with wall mounting brackets versions with handle; for portable applications, if necessary, the adjustment mechanism allows the user to set a practical angle, in increments of 30° internal screw pillars for PCBs and components
Request a Quote
Description
Large instrument enclosures MEDITEC plastic enclosures are characterized by a modern, stylish and functional design which is ideal for housing contemporary high-quality electronics equipment. stylish and functional design versatile design for desktop, wall mount and portable applications robust construction with strengthening ribs easy assembly technique four plan sizes in accordance with Eurocard-size PCBs, double and extended two standard heights, increased by adding side panels ergonomic sloping control panel; if also using a side panel, order the infill panel to close the open gap under the sloping control panel plastic front and rear panels for identical surface finishes, easy to machine clip-in side trims with/without ventilation slots, in case color or lagoon green, hide the case fixing screws, other colors on request four screw-on non-slip feet included optional wall mounting with wall mounting brackets versions with handle; for portable applications, if necessary, the adjustment mechanism allows the user to set a practical angle, in increments of 30° internal screw pillars for PCBs and components
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MEDITEC plastic enclosures are large instrument cases designed for desktop, wall mount, and portable applications, featuring a robust construction with strengthening ribs, internal screw pillars for PCB mounting, and four non-slip feet. They are available in four plan sizes compliant with Eurocard PCBs and two standard heights, extendable with side panels. The cases have plastic front and rear panels with identical off-white RAL 9002 finishes, clip-in side trims with or without ventilation, and optional handle bars for portability with 30° adjustable angles. All variants meet IP40 ingress protection and are constructed from ABS with UL 94 HB flammability rating. Accessories include wall mounting brackets, infill panels, and stacking elements.

Datasheet Summary
Powered by GS/AI

MEDITEC plastic enclosures are large instrument cases designed for desktop, wall mount, and portable applications, featuring a robust construction with strengthening ribs, internal screw pillars for PCB mounting, and four non-slip feet. They are available in four plan sizes compliant with Eurocard PCBs and two standard heights, extendable with side panels. The cases have plastic front and rear panels with identical off-white RAL 9002 finishes, clip-in side trims with or without ventilation, and optional handle bars for portability with 30° adjustable angles. All variants meet IP40 ingress protection and are constructed from ABS with UL 94 HB flammability rating. Accessories include wall mounting brackets, infill panels, and stacking elements.

Suppliers

Company
Product
Description
Supplier Links
Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Large Desktop/Portable Instrument Enclosures
MEDITEC
Large Desktop/Portable Instrument Enclosures MEDITEC
Large instrument enclosures MEDITEC plastic enclosures are characterized by a modern, stylish and functional design which is ideal for housing contemporary high-quality electronics equipment. stylish and functional design versatile design for desktop, wall mount and portable applications robust construction with strengthening ribs easy assembly technique four plan sizes in accordance with Eurocard-size PCBs, double and extended two standard heights, increased by adding side panels ergonomic sloping control panel; if also using a side panel, order the infill panel to close the open gap under the sloping control panel plastic front and rear panels for identical surface finishes, easy to machine clip-in side trims with/without ventilation slots, in case color or lagoon green, hide the case fixing screws, other colors on request four screw-on non-slip feet included optional wall mounting with wall mounting brackets versions with handle; for portable applications, if necessary, the adjustment mechanism allows the user to set a practical angle, in increments of 30° internal screw pillars for PCBs and components

Large instrument enclosures

MEDITEC plastic enclosures are characterized by a modern, stylish and functional design which is ideal for housing contemporary high-quality electronics equipment.

  • stylish and functional design
  • versatile design for desktop, wall mount and portable applications
  • robust construction with strengthening ribs
  • easy assembly technique
  • four plan sizes in accordance with Eurocard-size PCBs, double and extended
  • two standard heights, increased by adding side panels
  • ergonomic sloping control panel; if also using a side panel, order the infill panel to close the open gap under the sloping control panel
  • plastic front and rear panels for identical surface finishes, easy to machine
  • clip-in side trims with/without ventilation slots, in case color or lagoon green, hide the case fixing screws, other colors on request
  • four screw-on non-slip feet included
  • optional wall mounting with wall mounting brackets
  • versions with handle; for portable applications, if necessary, the adjustment mechanism allows the user to set a practical angle, in increments of 30°
  • internal screw pillars for PCBs and components
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MEDITEC
Product Name Large Desktop/Portable Instrument Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
Width 7.87 to 10.24 inch (200 to 260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Contoured Wearable Electronic Enclosures - ERGO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 to 5.91 inch (80.01 to 150 mm)
View Details
ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details
Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
View Details
Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details