OKW Enclosures, Inc. Modern Enclosures For Corner Mounted Electronics SMART-CONTROL

Description
SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads high-quality ASA+PC-FR material with high UV protection in the standard color off-white (RAL 9002)screwed together on the rear of the enclosure using Torx stainless steel screws optional seal (accessory) for IP 55 special wall suspension element (accessory) for mounting the enclosure in 90° inside corners or on flat surfaces desktop stand set (accessory) ensures reliable desktop positioning and an ergonomic reading angle of 45° when the enclosure is set up horizontally PCB mounting positions in the top and bottom parts
Request a Quote
Description
SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads high-quality ASA+PC-FR material with high UV protection in the standard color off-white (RAL 9002)screwed together on the rear of the enclosure using Torx stainless steel screws optional seal (accessory) for IP 55 special wall suspension element (accessory) for mounting the enclosure in 90° inside corners or on flat surfaces desktop stand set (accessory) ensures reliable desktop positioning and an ergonomic reading angle of 45° when the enclosure is set up horizontally PCB mounting positions in the top and bottom parts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMART-CONTROL is a family of enclosures designed for corner, wall, or desktop mounting in applications such as IoT, medical, and control systems. Available in two sizes, S and M, the enclosures are made of ASA+PC-FR material in off-white (RAL 9002) with UL 94 V-0 rating, feature PCB mounting positions, and are assembled with Torx stainless steel screws. Optional accessories include an IP 55 seal, a wall suspension element for 90° corner mounting, and a desktop stand for a 45° ergonomic angle. Dimensions for the S version are 5.59″ × 3.19″ × 1.81″ and for the M version 6.81″ × 3.98″ × 2.32″. The base enclosures are rated IP 40, with IP 55 available via optional seal.

Datasheet Summary
Powered by GS/AI

SMART-CONTROL is a family of enclosures designed for corner, wall, or desktop mounting in applications such as IoT, medical, and control systems. Available in two sizes, S and M, the enclosures are made of ASA+PC-FR material in off-white (RAL 9002) with UL 94 V-0 rating, feature PCB mounting positions, and are assembled with Torx stainless steel screws. Optional accessories include an IP 55 seal, a wall suspension element for 90° corner mounting, and a desktop stand for a 45° ergonomic angle. Dimensions for the S version are 5.59″ × 3.19″ × 1.81″ and for the M version 6.81″ × 3.98″ × 2.32″. The base enclosures are rated IP 40, with IP 55 available via optional seal.

Suppliers

Company
Product
Description
Supplier Links
Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Bridgeville, PA, USA
Modern Enclosures For Corner Mounted Electronics
SMART-CONTROL
Modern Enclosures For Corner Mounted Electronics SMART-CONTROL
SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads high-quality ASA+PC-FR material with high UV protection in the standard color off-white (RAL 9002)screwed together on the rear of the enclosure using Torx stainless steel screws optional seal (accessory) for IP 55 special wall suspension element (accessory) for mounting the enclosure in 90° inside corners or on flat surfaces desktop stand set (accessory) ensures reliable desktop positioning and an ergonomic reading angle of 45° when the enclosure is set up horizontally PCB mounting positions in the top and bottom parts

SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads high-quality ASA+PC-FR material with high UV protection in the standard color off-white (RAL 9002)screwed together on the rear of the enclosure using Torx stainless steel screws optional seal (accessory) for IP 55 special wall suspension element (accessory) for mounting the enclosure in 90° inside corners or on flat surfaces desktop stand set (accessory) ensures reliable desktop positioning and an ergonomic reading angle of 45° when the enclosure is set up horizontally PCB mounting positions in the top and bottom parts

Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SMART-CONTROL
Product Name Modern Enclosures For Corner Mounted Electronics
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
Width 3.91 to 3.98 inch (99.31 to 101 mm)
Depth 5.59 to 6.81 inch (142 to 173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers
BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
METTEC 19 INCH RACK CASES 3.464 X 10.531 - 70016878 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details