OKW Enclosures, Inc. Sloping Front Desktop/Wall Plastic Enclosures DATEC-TERMINAL

Description
Modular plastic enclosures for data collection equipment DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures operating area inclined by 20° for desktop or wall mounted systems rear lids for mounting of standard pocket-size scanners four sizes and two types sizes M & L with separate terminal section which is easily accessible fast assembly and easy access for components hidden screw fixing wide range of accessories, functional and flexible to use protection class IP 54 in combination with cover and closed lid hidden wall mounting with removal prevention internal fastening pillars for PCBs 100 x 160 mm or double Eurocard sizes (S, SL and L) plain surfaces for individual machining and interfaces recessed operating area for protecting a membrane keypad
Request a Quote
Description
Modular plastic enclosures for data collection equipment DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures operating area inclined by 20° for desktop or wall mounted systems rear lids for mounting of standard pocket-size scanners four sizes and two types sizes M & L with separate terminal section which is easily accessible fast assembly and easy access for components hidden screw fixing wide range of accessories, functional and flexible to use protection class IP 54 in combination with cover and closed lid hidden wall mounting with removal prevention internal fastening pillars for PCBs 100 x 160 mm or double Eurocard sizes (S, SL and L) plain surfaces for individual machining and interfaces recessed operating area for protecting a membrane keypad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DATEC-TERMINAL is a series of modular ABS and polycarbonate plastic enclosures designed for desktop or wall-mounted data collection equipment, access control systems, and similar applications. All variants feature a 20° inclined operating area, IP54 protection when closed, hidden screw fixing, and internal mounting pillars for PCBs up to 100 x 160 mm. The enclosures support recessed membrane keypads and offer options for wall mounting and customization through machining, coating, or laser marking. Four sizes (S, SL, M, L) are available with dimensions ranging from 5.12″ × 7.09″ × 1.10″ to 11.89″ × 10.71″ × 3.98″.

Datasheet Summary
Powered by GS/AI

DATEC-TERMINAL is a series of modular ABS and polycarbonate plastic enclosures designed for desktop or wall-mounted data collection equipment, access control systems, and similar applications. All variants feature a 20° inclined operating area, IP54 protection when closed, hidden screw fixing, and internal mounting pillars for PCBs up to 100 x 160 mm. The enclosures support recessed membrane keypads and offer options for wall mounting and customization through machining, coating, or laser marking. Four sizes (S, SL, M, L) are available with dimensions ranging from 5.12″ × 7.09″ × 1.10″ to 11.89″ × 10.71″ × 3.98″.

Suppliers

Company
Product
Description
Supplier Links
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Bridgeville, PA, USA
Sloping Front Desktop/Wall Plastic Enclosures
DATEC-TERMINAL
Sloping Front Desktop/Wall Plastic Enclosures DATEC-TERMINAL
Modular plastic enclosures for data collection equipment DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment. ergonomic terminal enclosures operating area inclined by 20° for desktop or wall mounted systems rear lids for mounting of standard pocket-size scanners four sizes and two types sizes M & L with separate terminal section which is easily accessible fast assembly and easy access for components hidden screw fixing wide range of accessories, functional and flexible to use protection class IP 54 in combination with cover and closed lid hidden wall mounting with removal prevention internal fastening pillars for PCBs 100 x 160 mm or double Eurocard sizes (S, SL and L) plain surfaces for individual machining and interfaces recessed operating area for protecting a membrane keypad

Modular plastic enclosures for data collection equipment

DATEC-TERMINAL is a tough and attractive housing system uniquely designed to meet the requirements of desktop and wall mounted data collection equipment.

  • ergonomic terminal enclosures
  • operating area inclined by 20°
  • for desktop or wall mounted systems
  • rear lids for mounting of standard pocket-size scanners
  • four sizes and two types
  • sizes M & L with separate terminal section which is easily accessible
  • fast assembly and easy access for components
  • hidden screw fixing
  • wide range of accessories, functional and flexible to use
  • protection class IP 54 in combination with cover and closed lid
  • hidden wall mounting with removal prevention
  • internal fastening pillars for PCBs 100 x 160 mm or double Eurocard sizes (S, SL and L)
  • plain surfaces for individual machining and interfaces
  • recessed operating area for protecting a membrane keypad
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number DATEC-TERMINAL
Product Name Sloping Front Desktop/Wall Plastic Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
Width 7.09 to 10.71 inch (180 to 272 mm)
Depth 3.39 to 3.98 inch (86 to 101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.35 to 4.72 inch (85.09 to 120 mm)
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 - 70016718 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.54 inch (89.99 mm)
Width 10.24 inch (260 mm)
View Details
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
ENCLOSURE, ABS, DARK GRAY, 4.331 X 2.756 X 2.122 - 70016644 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details