OKW Enclosures, Inc. Ergonomic Handheld Enclosures BLOB

Description
Handheld enclosures modeled for the hand Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user’s hands intuitively grasp the enclosure in the correct way * iF product design award 2014 | German Design Award 2015 * the enclosures are designed to provide an natural grasp position which guides the operator’s hands to the controls gentle and at the same time rugged huge number of possible applications 3 types UNIT – for single handed operation with keypad area and grip CONTROL – can be held with one hand and operated with the other. Separate keypad, activation and grip areas PANEL – for handheld or desktop use. With keypad, activation and two grip areas battery types AA, AAA and ø 0.472"-0.906" button cells can be accommodated cable glands can be fitted at any position on the circumference of the enclosure recessed operating area for protecting the membrane keypad or decorative foil/label ABS (UL 94 HB), two colors optional IP 54 sealing kit internal screw pillars for PCBs
Request a Quote
Description
Handheld enclosures modeled for the hand Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user’s hands intuitively grasp the enclosure in the correct way * iF product design award 2014 | German Design Award 2015 * the enclosures are designed to provide an natural grasp position which guides the operator’s hands to the controls gentle and at the same time rugged huge number of possible applications 3 types UNIT – for single handed operation with keypad area and grip CONTROL – can be held with one hand and operated with the other. Separate keypad, activation and grip areas PANEL – for handheld or desktop use. With keypad, activation and two grip areas battery types AA, AAA and ø 0.472"-0.906" button cells can be accommodated cable glands can be fitted at any position on the circumference of the enclosure recessed operating area for protecting the membrane keypad or decorative foil/label ABS (UL 94 HB), two colors optional IP 54 sealing kit internal screw pillars for PCBs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLOB family of handheld plastic enclosures, made of ABS (UL 94 HB), is designed for intuitive one- or two-handed operation with integrated grip and keypad areas, available in UNIT, CONTROL, and PANEL variants. Enclosures feature recessed operating areas, internal screw pillars for PCB mounting, cable gland ports around the circumference, and support for button cells between 0.472" and 0.906" in diameter. Optional IP54 sealing kits are available. The UNIT variant measures 5.12" x 2.36" x 1.18", the CONTROL variant measures 4.49" x 2.99" x 1.22", and the PANEL variant measures 7.87" x 6.50" x 1.42". All variants are offered in off-white or RAL 9002 lava.

Datasheet Summary
Powered by GS/AI

The BLOB family of handheld plastic enclosures, made of ABS (UL 94 HB), is designed for intuitive one- or two-handed operation with integrated grip and keypad areas, available in UNIT, CONTROL, and PANEL variants. Enclosures feature recessed operating areas, internal screw pillars for PCB mounting, cable gland ports around the circumference, and support for button cells between 0.472" and 0.906" in diameter. Optional IP54 sealing kits are available. The UNIT variant measures 5.12" x 2.36" x 1.18", the CONTROL variant measures 4.49" x 2.99" x 1.22", and the PANEL variant measures 7.87" x 6.50" x 1.42". All variants are offered in off-white or RAL 9002 lava.

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Bridgeville, PA, USA
Ergonomic Handheld Enclosures
BLOB
Ergonomic Handheld Enclosures BLOB
Handheld enclosures modeled for the hand Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user’s hands intuitively grasp the enclosure in the correct way * iF product design award 2014 | German Design Award 2015 * the enclosures are designed to provide an natural grasp position which guides the operator’s hands to the controls gentle and at the same time rugged huge number of possible applications 3 types UNIT – for single handed operation with keypad area and grip CONTROL – can be held with one hand and operated with the other. Separate keypad, activation and grip areas PANEL – for handheld or desktop use. With keypad, activation and two grip areas battery types AA, AAA and ø 0.472"-0.906" button cells can be accommodated cable glands can be fitted at any position on the circumference of the enclosure recessed operating area for protecting the membrane keypad or decorative foil/label ABS (UL 94 HB), two colors optional IP 54 sealing kit internal screw pillars for PCBs

Handheld enclosures modeled for the hand

Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user.

  • high level of practical value thanks to a convincing touch sensation; the user’s hands intuitively grasp the enclosure in the correct way
    * iF product design award 2014 | German Design Award 2015 *
  • the enclosures are designed to provide an natural grasp position which guides the operator’s hands to the controls
  • gentle and at the same time rugged
  • huge number of possible applications
  • 3 types
  • UNIT – for single handed operation with keypad area and grip
  • CONTROL – can be held with one hand and operated with the other. Separate keypad, activation and grip areas
  • PANEL – for handheld or desktop use. With keypad, activation and two grip areas
  • battery types AA, AAA and ø 0.472"-0.906" button cells can be accommodated
  • cable glands can be fitted at any position on the circumference of the enclosure
  • recessed operating area for protecting the membrane keypad or decorative foil/label
  • ABS (UL 94 HB), two colors
  • optional IP 54 sealing kit
  • internal screw pillars for PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number BLOB
Product Name Ergonomic Handheld Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
Width 2.36 to 6.5 inch (59.94 to 165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
METTEC 19 INCH RACK CASES 3.464 X 10.531 - 70016878 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details
KEYPAD CASES, BLACK - 70016684 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 4.72 inch (120 mm)
View Details
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details