OKW Enclosures, Inc. Universal Instrument Enclosures SHELL-TYPE

Description
Universal instrument enclosures Our comprehensive SHELL-TYPE CASE range of plastic enclosures is available in different sizes, heights and types. Simply choose the case that meets your individual requirements! fifty one models in three different types: type V – with open front for a panel (acc.) type O – with open front and rear for panels (acc.) type G – with closed front and rear robust construction with tongue and groove internal guide ridges for vertical mounting of partitions and PCBs internal screw pillars for PCBs etc. front and rear panels in aluminum or PMMA red (Plexiglas®) available as accessories versions with battery compartment for 2 x AA, 4 x AA, 1 x 9 V or 2 x 9 V cells (types V and G) closed version (type G) also available with recessed top protection class IP 65 for closed versions (type G) without battery compartment when using the sealing kit (accessory) EMC: on request the SHELL-TYPE CASES are also available with aluminum metallization; aluminum contact strips (accessories) provide additional electrical continuity between the top and base shells of the shielded cases wall mounting brackets and wall suspension elements as accessories additional functions with universal accessories
Request a Quote Datasheet
Description
Universal instrument enclosures Our comprehensive SHELL-TYPE CASE range of plastic enclosures is available in different sizes, heights and types. Simply choose the case that meets your individual requirements! fifty one models in three different types: type V – with open front for a panel (acc.) type O – with open front and rear for panels (acc.) type G – with closed front and rear robust construction with tongue and groove internal guide ridges for vertical mounting of partitions and PCBs internal screw pillars for PCBs etc. front and rear panels in aluminum or PMMA red (Plexiglas®) available as accessories versions with battery compartment for 2 x AA, 4 x AA, 1 x 9 V or 2 x 9 V cells (types V and G) closed version (type G) also available with recessed top protection class IP 65 for closed versions (type G) without battery compartment when using the sealing kit (accessory) EMC: on request the SHELL-TYPE CASES are also available with aluminum metallization; aluminum contact strips (accessories) provide additional electrical continuity between the top and base shells of the shielded cases wall mounting brackets and wall suspension elements as accessories additional functions with universal accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Universal Instrument Enclosures
SHELL-TYPE
Universal Instrument Enclosures SHELL-TYPE
Universal instrument enclosures Our comprehensive SHELL-TYPE CASE range of plastic enclosures is available in different sizes, heights and types. Simply choose the case that meets your individual requirements! fifty one models in three different types: type V – with open front for a panel (acc.) type O – with open front and rear for panels (acc.) type G – with closed front and rear robust construction with tongue and groove internal guide ridges for vertical mounting of partitions and PCBs internal screw pillars for PCBs etc. front and rear panels in aluminum or PMMA red (Plexiglas®) available as accessories versions with battery compartment for 2 x AA, 4 x AA, 1 x 9 V or 2 x 9 V cells (types V and G) closed version (type G) also available with recessed top protection class IP 65 for closed versions (type G) without battery compartment when using the sealing kit (accessory) EMC: on request the SHELL-TYPE CASES are also available with aluminum metallization; aluminum contact strips (accessories) provide additional electrical continuity between the top and base shells of the shielded cases wall mounting brackets and wall suspension elements as accessories additional functions with universal accessories

Universal instrument enclosures

Our comprehensive SHELL-TYPE CASE range of plastic enclosures is available in different sizes, heights and types. Simply choose the case that meets your individual requirements!

  • fifty one models in three different types:
    type V – with open front for a panel (acc.)
    type O – with open front and rear for panels (acc.)
    type G – with closed front and rear
  • robust construction with tongue and groove
  • internal guide ridges for vertical mounting of partitions and PCBs
  • internal screw pillars for PCBs etc.
  • front and rear panels in aluminum or PMMA red (Plexiglas®) available as accessories
  • versions with battery compartment for 2 x AA, 4 x AA, 1 x 9 V or 2 x 9 V cells (types V and G)
  • closed version (type G) also available with recessed top
  • protection class IP 65 for closed versions (type G) without battery compartment when using the sealing kit (accessory)
  • EMC: on request the SHELL-TYPE CASES are also available with aluminum metallization; aluminum contact strips (accessories) provide additional electrical continuity between the top and base shells of the shielded cases
  • wall mounting brackets and wall suspension elements as accessories
  • additional functions with universal accessories
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SHELL-TYPE
Product Name Universal Instrument Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
Width 3.35 to 7.48 inch (85.09 to 190 mm)
Depth 0.8660 to 3.58 inch (22 to 91.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 - 70016649 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.21 inch (56.01 mm)
Width 1.22 inch (30.99 mm)
View Details
General Purpose Enclosures - 583088 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
View Details
Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details