OKW Enclosures, Inc. Desktop Enclosures With Wide Front Panels MOTEC

Description
Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape. modern, flat styling *** iF product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40 ordered as individual components for multiple type/color combinations, 3 sizes each
Request a Quote
Description
Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape. modern, flat styling *** iF product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40 ordered as individual components for multiple type/color combinations, 3 sizes each
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MOTEC series consists of desktop enclosures made of ABS plastic (UL 94 HB) in off-white RAL 9002, designed for measuring, control, and medical devices. Available in S, M, and L sizes with varying heights, each enclosure features a sloping control panel, internal guide grooves for PCBs, screw pillars, and four non-slip feet. All versions provide IP 40 protection and allow access only with a flat screwdriver. Aluminum front and rear panels are available as separate accessories. The enclosures use clip-together assembly to reduce workload.

Datasheet Summary
Powered by GS/AI

The MOTEC series consists of desktop enclosures made of ABS plastic (UL 94 HB) in off-white RAL 9002, designed for measuring, control, and medical devices. Available in S, M, and L sizes with varying heights, each enclosure features a sloping control panel, internal guide grooves for PCBs, screw pillars, and four non-slip feet. All versions provide IP 40 protection and allow access only with a flat screwdriver. Aluminum front and rear panels are available as separate accessories. The enclosures use clip-together assembly to reduce workload.

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures With Wide Front Panels - MOTEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Desktop Enclosures With Wide Front Panels
MOTEC
Desktop Enclosures With Wide Front Panels MOTEC
Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape. modern, flat styling *** iF product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40 ordered as individual components for multiple type/color combinations, 3 sizes each

Tactile remote control enclosures – perfect design for ‘personal’ electronics

MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape.

  • modern, flat styling *** iF product design award ***
  • easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt
  • intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection
  • ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas
  • recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons
  • protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40
  • ordered as individual components for multiple type/color combinations, 3 sizes each
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MOTEC
Product Name Desktop Enclosures With Wide Front Panels
Type Electronic and Instrument Enclosures
Shape Rectangular; Slanted (optional feature)
Length 6.1 to 9.25 inch (155 to 235 mm)
Width 4.13 to 6.5 inch (105 to 165 mm)
Depth 3.54 to 4.33 inch (89.92 to 110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Specs
Length 1.91 inch (48.5 mm)
Width 7.68 inch (195 mm)
Depth 10.83 inch (275 mm)
View Details
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 5.220 X 19 X 11.023 - 70016777 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.98 to 9.92 inch (152 to 252 mm)
View Details