OKW Enclosures, Inc. Universal IP 66 Plastic Enclosures ROBUST-BOX

Description
Universal IP 66 plastic enclosures Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two standard materials ABS (UL 94 HB), approved as a terminal mounting case PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with accessory DIN rail clips) easy-assembly; the case shells can be used as either the top or the base section both parts with recessed operating area (min. 0.031") for protecting membrane keypads or product labels the cover fixings are outside of the sealed area; the fixing screws are rust proof and captured in the top part hidden screw shafts for wall mounting or external wall mounting brackets colored cover strips for coding (as an alternative to the standard version in light gray) internal fastening pillars for PCBs and components extensive range of accessories: case feet, hinge, fastening elements to DIN rails, PCB support for mounting pre-assembled PCB units etc.
Request a Quote
Description
Universal IP 66 plastic enclosures Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two standard materials ABS (UL 94 HB), approved as a terminal mounting case PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with accessory DIN rail clips) easy-assembly; the case shells can be used as either the top or the base section both parts with recessed operating area (min. 0.031") for protecting membrane keypads or product labels the cover fixings are outside of the sealed area; the fixing screws are rust proof and captured in the top part hidden screw shafts for wall mounting or external wall mounting brackets colored cover strips for coding (as an alternative to the standard version in light gray) internal fastening pillars for PCBs and components extensive range of accessories: case feet, hinge, fastening elements to DIN rails, PCB support for mounting pre-assembled PCB units etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ROBUST-BOX is a series of universal IP 66-rated plastic enclosures designed for electrical and electronic installations in adverse environments. Both case shells feature pre-molded threads allowing either side to serve as the base, and are available in ABS (UL 94 HB) or PC (UL 94 HB) materials. Enclosures support handheld, desktop, wall, or DIN rail mounting and include recessed areas for membrane keypads, internal pillars for PCB mounting, and captured rust-proof screws. The series offers eleven basic dimensions with varying widths from 3.15 to 14.17 inches, heights from 0.79 to 6.30 inches, and depths from 3.15 to 9.45 inches, all maintaining IP 66 ingress protection. Accessories include case feet, hinges, DIN rail clips, and PCB supports.

Datasheet Summary
Powered by GS/AI

The ROBUST-BOX is a series of universal IP 66-rated plastic enclosures designed for electrical and electronic installations in adverse environments. Both case shells feature pre-molded threads allowing either side to serve as the base, and are available in ABS (UL 94 HB) or PC (UL 94 HB) materials. Enclosures support handheld, desktop, wall, or DIN rail mounting and include recessed areas for membrane keypads, internal pillars for PCB mounting, and captured rust-proof screws. The series offers eleven basic dimensions with varying widths from 3.15 to 14.17 inches, heights from 0.79 to 6.30 inches, and depths from 3.15 to 9.45 inches, all maintaining IP 66 ingress protection. Accessories include case feet, hinges, DIN rail clips, and PCB supports.

Suppliers

Company
Product
Description
Supplier Links
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Bridgeville, PA, USA
Universal IP 66 Plastic Enclosures
ROBUST-BOX
Universal IP 66 Plastic Enclosures ROBUST-BOX
Universal IP 66 plastic enclosures Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two standard materials ABS (UL 94 HB), approved as a terminal mounting case PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with accessory DIN rail clips) easy-assembly; the case shells can be used as either the top or the base section both parts with recessed operating area (min. 0.031") for protecting membrane keypads or product labels the cover fixings are outside of the sealed area; the fixing screws are rust proof and captured in the top part hidden screw shafts for wall mounting or external wall mounting brackets colored cover strips for coding (as an alternative to the standard version in light gray) internal fastening pillars for PCBs and components extensive range of accessories: case feet, hinge, fastening elements to DIN rails, PCB support for mounting pre-assembled PCB units etc.

Universal IP 66 plastic enclosures

Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part.

  • versatile, sealed enclosures in eleven basic dimensions, different heights and two standard materials
  • ABS (UL 94 HB), approved as a terminal mounting case
  • PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments
  • usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with accessory DIN rail clips)
  • easy-assembly; the case shells can be used as either the top or the base section
  • both parts with recessed operating area (min. 0.031") for protecting membrane keypads or product labels
  • the cover fixings are outside of the sealed area; the fixing screws are rust proof and captured in the top part
  • hidden screw shafts for wall mounting or external wall mounting brackets
  • colored cover strips for coding (as an alternative to the standard version in light gray)
  • internal fastening pillars for PCBs and components
  • extensive range of accessories: case feet, hinge, fastening elements to DIN rails, PCB support for mounting pre-assembled PCB units etc.
Supplier's Site Datasheet
Universal IP 66 Industrial Electronic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Bridgeville, PA, USA
Universal IP 66 Industrial Electronic Enclosures
ROBUST-BOX
Universal IP 66 Industrial Electronic Enclosures ROBUST-BOX
Robust wall mount enclosures for control systems These modern dual section wall mount enclosures have all the features you need; including terminal compartments for easy component mounting and wiring. tough design for building management and industrial electronics protection class IP 65 with transparent cover or front cover molded in ABS (UL 94 HB) or high flame class rated PC (UL 94 5V) with/without transparent cover with quick action lock, left or right hand hinged, can also be screw fixed the transparent cover protects the displays and operating elements aluminum front panel for both versions recessed front lid for membrane keypads, displays, controls or product labels pre-molded openings for security tags screw bosses and guides for the vertical and horizontal installation of PCBs and mounting plates direct wall mounting or external wall mounting brackets optional DIN rail mounting kit

Robust wall mount enclosures for control systems

These modern dual section wall mount enclosures have all the features you need; including terminal compartments for easy component mounting and wiring.

  • tough design for building management and industrial electronics
  • protection class IP 65 with transparent cover or front cover
  • molded in ABS (UL 94 HB) or high flame class rated PC (UL 94 5V)
  • with/without transparent cover with quick action lock, left or right hand hinged, can also be screw fixed
  • the transparent cover protects the displays and operating elements
  • aluminum front panel for both versions
  • recessed front lid for membrane keypads, displays, controls or product labels
  • pre-molded openings for security tags
  • screw bosses and guides for the vertical and horizontal installation of PCBs and mounting plates
  • direct wall mounting or external wall mounting brackets
  • optional DIN rail mounting kit
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc. OKW Enclosures, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number ROBUST-BOX ROBUST-BOX
Product Name Universal IP 66 Plastic Enclosures Universal IP 66 Industrial Electronic Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box Electronic and Instrument Enclosures; Operator Station
Shape Rectangular Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm) 6.3 to 12.44 inch (160 to 316 mm)
Width 3.15 to 9.45 inch (80.01 to 240 mm) 6.54 to 15.35 inch (166 to 390 mm)
Depth 2.36 to 6.3 inch (59.99 to 160 mm) 3.15 to 6.57 inch (80.01 to 167 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Desktop Enclosures - 584924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 8.66 inch (220 mm)
Width 6.14 inch (156 mm)
View Details
BATTERY CONTACT, 2 X AA - 70016909 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details