Interpower 20A/250V North American Screw Mount Receptacle 88294100

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals w/ wired binding screws Static Environmental Temp Rating - 20ºC to70ºC
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals w/ wired binding screws Static Environmental Temp Rating - 20ºC to70ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/250V North American Screw Mount Receptacle - 88294100 - Interpower
Oskaloosa, IA, United States
20A/250V North American Screw Mount Receptacle
88294100
20A/250V North American Screw Mount Receptacle 88294100
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals w/ wired binding screws Static Environmental Temp Rating - 20ºC to70ºC

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 6-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: Solder Tab Terminals w/ wired binding screws Static Environmental Temp Rating - 20ºC to70ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88294100
Product Name 20A/250V North American Screw Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
Country Selection USA
Standards / Certifications NEMA WD6
Unlock Full Specs
to access all available technical data

Similar Products

Four Function Power Entry Module - 83510031 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
20A/125V North American Screw Mount Receptacle - 88271100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
4 Function Single Fuse Power Entry Module; Wired - 83544521 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; Gray - 83031110 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details