Interpower South African 15A Plug; Made to BS 546 standard 88010764

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 546 Plug/Socket Standard: BS 546 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 546 Plug/Socket Standard: BS 546 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Oskaloosa, IA, United States
South African 15A Plug; Made to BS 546 standard
88010764
South African 15A Plug; Made to BS 546 standard 88010764
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 546 Plug/Socket Standard: BS 546 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 55ºC

Flammability Rating: 850 C Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: BS 546

Plug/Socket Standard: BS 546

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Polycarbonate

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010764
Product Name South African 15A Plug; Made to BS 546 standard
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
Standards / Certifications BS 546
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R & 5-15R GFCI, NEMA 12/4,IP65 Housing - 88051010 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details
10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
NEMA 5-20 Cable Mount Connector - 88030130 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications UL; CSA; WD 6
View Details
20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details