Interpower Danish Black 16A/250VAC Socket 88052031

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish Black 16A/250VAC Socket - 88052031 - Interpower
Oskaloosa, IA, United States
Danish Black 16A/250VAC Socket
88052031
Danish Black 16A/250VAC Socket 88052031
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: Afsnit 107-2-D1

Plug/Socket Standard: Afsnit 107-2-D1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: See Remarks

CE Marking: no

REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052031
Product Name Danish Black 16A/250VAC Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
Standards / Certifications RoHS; Afsnit 107-2-D1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgian socket in NEMA 12/4, IP65 housing - 88052121 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030620 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details