Interpower 10A/250V Swiss In-Line Socket 88010432

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 13 Plug/Socket Standard: SN 441011-2-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 13 Plug/Socket Standard: SN 441011-2-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Swiss In-Line Socket - 88010432 - Interpower
Oskaloosa, IA, United States
10A/250V Swiss In-Line Socket
88010432
10A/250V Swiss In-Line Socket 88010432
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 13 Plug/Socket Standard: SN 441011-2-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: 13

Plug/Socket Standard: SN 441011-2-1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010432
Product Name 10A/250V Swiss In-Line Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
Standards / Certifications RoHS; SN 441011-2-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88211100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA L6-20 Plug - 88030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
16A/250V Danish Hospital Grade plug - 88010941 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DK 2-8a
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details