Interpower NEMA L6-20 Cable Mount Connector 88030170

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-20 Cable Mount Connector - 88030170 - Interpower
Oskaloosa, IA, United States
NEMA L6-20 Cable Mount Connector
88030170
NEMA L6-20 Cable Mount Connector 88030170
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L6-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 3 wire

Cable Size: 7mm to 19.8mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030170
Product Name NEMA L6-20 Cable Mount Connector
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

3 Function Filtered Single Fuse Power Entry Module - 83543041 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030330 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 - 84331205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details