Interpower Three Function Power Entry Module 83510170

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Solder Tabs: 7 Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. = 775°º; Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Solder Tabs: 7 Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. = 775°º; Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Function Power Entry Module - 83510170 - Interpower
Oskaloosa, IA, United States
Three Function Power Entry Module
83510170
Three Function Power Entry Module 83510170
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Solder Tabs: 7 Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. = 775°º; Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 6A

N.A. Voltage Rating : 250VAC

Temperature Rating: 65ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Solder Tabs: 7

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 110,220

Circuit Breaker: no

Filter: no

Mounting Style: Snap-in

Panel Thickness: 1.0-2.0mm

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. = 775°º; Glow Wire Flammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83510170
Product Name Three Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030560 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030150 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Four Function Single Fuse Screw Mount Module - 83544021 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details