Interpower IEC 60320 C20 Screw Mount Power Inlet 83030400

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C20 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C20 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Oskaloosa, IA, United States
IEC 60320 C20 Screw Mount Power Inlet
83030400
IEC 60320 C20 Screw Mount Power Inlet 83030400
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C20 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC*

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3/6.3mm

Solder Tabs: 0

Terminal Material: Nickel-plated brass

Sheet Style: C20

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030400
Product Name IEC 60320 C20 Screw Mount Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
Japanese Adapter Plug - 88100012 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
NEMA 6-20 Hospital Grade Cable Mount Connector - 88030420 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Applications Hospital
View Details
10A/250V White Swiss Socket - 88010530 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details