Hannay Reels Portable Storage Reel on Wheel AVC1150

Description
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Rubber tires and 7/8" x 1 3/4" (22.2 mm x 44.4 mm) opening in the drum. Cam-lock brake.
Request a Quote Datasheet
Description
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Rubber tires and 7/8" x 1 3/4" (22.2 mm x 44.4 mm) opening in the drum. Cam-lock brake.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reel on Wheel
AVC1150
Portable Storage Reel on Wheel AVC1150
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Rubber tires and 7/8" x 1 3/4" (22.2 mm x 44.4 mm) opening in the drum. Cam-lock brake.

For compact storage

  • Non-reflective, black matte finish standard.
  • Optional folding handle or removable crank handle.
  • Rubber tires and 7/8" x 1 3/4" (22.2 mm x 44.4 mm) opening in the drum.
  • Cam-lock brake.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AVC1150
Product Name Portable Storage Reel on Wheel
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
View Details
Gas Welding Reel - G2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details
Spring Rewind Reel - N800/800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 25.5 to 30.5 inch (648 to 775 mm)
View Details