Fargo Controls, Inc. 12 mm Diameter AC 2 Wire Inductive Proximity Sensor S3292

Description
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3292 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3292
12 mm Diameter AC 2 Wire Inductive Proximity Sensor S3292
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Extended operating distance (double) available upon request
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3292
Product Name 12 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3894 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3211R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details