Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3894

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3894 is a 4 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, LED function indicator, short circuit and reverse polarity protection, flush mounting capability, and a 2 m cable with C1 pigtail connector. The sensor operates on 10-30 Vdc, has a maximum switching current of 150 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is within ±3% of Sn and hysteresis is less than 10%. The operating temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3894 is a 4 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, LED function indicator, short circuit and reverse polarity protection, flush mounting capability, and a 2 m cable with C1 pigtail connector. The sensor operates on 10-30 Vdc, has a maximum switching current of 150 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is within ±3% of Sn and hysteresis is less than 10%. The operating temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3894 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3894
4mm Diameter Inductive Sensor with Increased Sensing Distance S3894
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3894
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3218R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
High Temperature Inductive Proximity Sensor - S3864 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3076 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details