Cleaver-Brooks Datasheets for Flue and Chimney Systems
Flue systems and chimney systems are designed to evacuate combustion exhaust from furnaces, boilers, and other fuel-burning devices.
Flue and Chimney Systems: Learn more
Product Name | Notes |
---|---|
CBH Exclusive Male/female slip-type jointing system Stainless steel material Full range of accessories Laser welding Industrial, institutional and commercial application The CBH family is well suited for industrial, institutional and... | |
CBI Male/female slip-type jointing system Laser welding Stainless steel material Industrial, institutional and commercial application Our exclusive Male to Female Jointing System allows the parts of all models to fit... | |
Factory-welded joints Available in carbon steel, COR-TEN® steel and stainless steel High temperature insulation Metal jacket is available as an option Factory welded cylindrical freestanding stacks with single, inner and... | |
Male/female slip-type jointing system Laser welding Stainless steel material Industrial, institutional and commercial application CBI and CBH chimney liners are intended for use in masonry chimneys to vent Category I... | |
Male/female slip-type jointing system Laser welding Stainless steel material Industrial, institutional and commercial application UL/ULc listed Grease duct products are suitable for installations using exhaust system components for removal of... |