Cleaver-Brooks Datasheets for Steamers and Steam Generators

Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions.
Steamers and Steam Generators: Learn more

Product Name Notes
Cleaver-Brooks' energy recovery international Modular HRSGs are designed to accommodate exhaust flows greater than 400,000 lb/hr. The Modular HRSG is designed for maximum shop assembly which minimizes field erection time...
Max-Flow Thermal Fluid Heater (TFH) and High Temperature Hot Water (HTHW) generators are available for most applications ranging from 20-200 MMBTU/hr. They incorporate a fluid-cooled membrane wall construction for the...
The Cleaver-Brooks Max-Fire boiler incorporates an integral furnace in a single shop-assembled package heat recovery steam generator (HRSG) that combines a furnace and evaporator and superheater, if applicable, with a...
The Slant model offers an integral steam and water (mud) drum positioned diagonally which maximizes the amount of heating surface for a given shipping profile creating a compact design for...