Cleaver-Brooks Datasheets for Heat and Energy Recovery Systems

Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases.
Heat and Energy Recovery Systems: Learn more

Product Name Notes
Cleaver-Brooks' energy recovery international Modular HRSGs are designed to accommodate exhaust flows greater than 400,000 lb/hr. The Modular HRSG is designed for maximum shop assembly which minimizes field erection time...
Flexibility allows specific engineering requirements to be met, such as fin spacing for fouling conditions and low gas pressure drops. The internal gas bypass can be used to temper the...
In addition to the heat recovered as flashed steam, the heat exchanger will transfer the remaining heat normally lost during blowdown to the cold makeup water as it flows to...
Max-Flow Thermal Fluid Heater (TFH) and High Temperature Hot Water (HTHW) generators are available for most applications ranging from 20-200 MMBTU/hr. They incorporate a fluid-cooled membrane wall construction for the...
The BDHR automatically controls the surface blowdown to maintain the desired level of total dissolved solids (TDS) in the boiler, reducing the amount of blowdown to a minimum. It also...
The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible...
The ClearFire Economizer (ECF) is ideally suited for applications utilizing the horizontal (ClearFire-H) or vertical (ClearFire-V) boiler 10-60 HP units. Gains in efficency can reach 3-5% depending on the feedwater...
The Cleaver-Brooks Max-Fire boiler incorporates an integral furnace in a single shop-assembled package heat recovery steam generator (HRSG) that combines a furnace and evaporator and superheater, if applicable, with a...
The CRE has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. The large number of standard models provide combinations that work in...
The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.),...
The Slant model offers an integral steam and water (mud) drum positioned diagonally which maximizes the amount of heating surface for a given shipping profile creating a compact design for...