Cleaver-Brooks Datasheets for Boilers (industrial)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and... | |
| Integrated package includes pressure vessel, ProFire® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment... | |
| Integrated package includes pressure vessel, ProFire® packaged burner, controls, and the latest advances in combustion technology. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all... | |
| Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol... | |
| Models are offered in wetback and dryback designs at 100–225 HP and are available with integral or packaged Cleaver-Brooks burner. Complete package includes pressure vessel, burner, and controls. Upgrade or... | |
| The 3- or 4-pass wetback design includes 5 square feet of heating surface per boiler horsepower. The CBL is also available in hot water. Integrated package includes pressure vessel, LevelMaster... | |
| The A-style design features a large, water-cooled furnace and an evaporator section with a low gas-side pressure drop that reduces fan power consumption. The vertical gas outlet minimizes the width... | |
| The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our... | |
| The CBND is designed and engineered into a single boiler package, from the air inlet to the stack outlet and the feedwater inlet to the steam nozzle outlet, along with... | |
| The CEJS electrode boiler design includes a fully automated PLC that provides modulation and control to produce high volumes of steam. Simple to operate and maintain, all electrical energy is... | |
| The ClearFire®–LC integrates Cleaver-Brooks leading heat exchanger, burner and control technology into a large capacity condensing boiler solution. The CFLC's integrated premix burner and linkageless control, work together to provide... | |
| The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance... | |
| The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum... | |
| The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface... | |
| The ClearFire®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy... | |
| The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler... | |
| The Cleaver-Brooks Model WB hot water electric boiler operates in hot water heating systems with minimum space requirements. This unit includes operating controls, elements, fuses, contactors, relief valve, drain valve,... | |
| The D-style elevated drum is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat,... | |
| The D-style is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated... | |
| The FLX has distinct design features that include non-welded tube attachment for ease of tube replacement. The package includes a ProFire® burner for a completely integrated and engineered solution from... | |
| The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. | |
| The Model 4WI is a complete package, including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and... | |
| The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. | |
| The Model CBLE is a complete package including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and... | |
| The Model CR is designed for the heavy-duty, continuous demand of commercial and industrial applications. Available in vessel sizes ranging from 12" to 24" diameter with an output spanning 12... | |
| The Model HSB is an immersion-element steam boiler with a horizontal, insulated vessel. Designed for the heavy-duty, continuous demand of commercial and industrial applications, it typically includes operating controls, elements,... | |
| The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating... | |
| The Modular (MED) is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when... | |
| This dryback design optimizes radiant and convective heat transfer. Integrated package includes pressure vessel, burner, LevelMaster controls, and the latest advances in combustion technology. Upgrade or retrofit your system with... | |
| This large-capacity steam generator is uniquely suited for the needs of the oil sands market and is ideal for use in SAGD applications utilizing produced water. Features: Highly efficient steam... | |
| This rugged design has become the true workhorse of the rental boiler industry. The vertical gas outlet on the O-style puts the economizer above the boiler, minimizing the width of... | |
| Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and... | |
| With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the... | |
| 10-60 HP Gas-fired 5-150 psig Natural Gas/Propane Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you... | |
| 2,000 to 6,000 MBTU/hr 36 to 143 HP Achieves <20 ppm NOx and <10 ppm CO Steam or hot water Steam to 500 psig Premix burner technology Designed for steam... |