Cleaver-Brooks Datasheets for Economizers

Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids).
Economizers: Learn more

Product Name Notes
Cleaver-Brooks engineered new technology with horizontal flow to achieve up to 94% efficiency in a two-stage condensing economizer. Competitive models use a different design and vertical flow, which requires a...
Flexibility allows specific engineering requirements to be met, such as fin spacing for fouling conditions and low gas pressure drops. The internal gas bypass can be used to temper the...
The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible...
The ClearFire Economizer (ECF) is ideally suited for applications utilizing the horizontal (ClearFire-H) or vertical (ClearFire-V) boiler 10-60 HP units. Gains in efficency can reach 3-5% depending on the feedwater...
The CRE has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. The large number of standard models provide combinations that work in...
The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.),...