Saint-Gobain Surface Conditioning Group Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve... | |
| AmberCut™ 420A is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, glass, ceramic and metal substrates. It imparts improved surface finishes and enhances... | |
| AmberCut™ 658B is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon wafers and other ceramic substrates. It imparts improved surface finishes and enhances... | |
| AmberCut™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface... | |
| AmberCut™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding... | |
| AmberCut™ WS-P2D is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of III-V semiconductor materials. It provides superior cut rates and imparts good surface finishes... | |
| AmberCut™ WS-P2D Silicon is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of silicon or ceramic materials. It provides superior cut rates and imparts good... |