SantoLubes LLC Datasheets for Vacuum Greases and Vacuum Pump Oils
Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications.
Vacuum Greases and Vacuum Pump Oils: Learn more
Product Name | Notes |
---|---|
SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is... | |
SANTOVAC 6-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is... | |
SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. | |
This advanced high purity PPE-derived diffusion pump fluid is used in critical applications that require contamination-free ultra-high vacuum environments. SANTOVAC 5P Ultra accomplishes this through its extremely low back streaming... |