SantoLubes LLC Datasheets for Base and Process Oils
Base oils and process oils are the raw stock fluids, usually a refined petroleum fraction or a selected synthetic material, blended with additives to produce finished lubricants, greases, thermal oils, hydraulic fluid and metal working fluids.
Base and Process Oils: Learn more
| Product Name | Notes |
|---|---|
| SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has... | |
| SANTOLUBE MCS-293 is a polyphenyl ether with excellent low and high-temperature properties and extraordinary resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing... | |
| SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable... | |
| SANTOLUBE OS-124 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for use in designing lubricants... | |
| SANTOLUBE OS-138 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing lubricants for applications... |