SantoLubes LLC Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| SANTOLUBE MCS-293 is a polyphenyl ether with excellent low and high-temperature properties and extraordinary resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing... | |
| SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable... | |
| SANTOLUBE OS-138 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing lubricants for applications... | |
| SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. | |
| This advanced high purity PPE-derived diffusion pump fluid is used in critical applications that require contamination-free ultra-high vacuum environments. SANTOVAC 5P Ultra accomplishes this through its extremely low back streaming... |