SantoLubes LLC Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high... | |
| SANTOLUBE MCS-293 is a polyphenyl ether with excellent low and high-temperature properties and extraordinary resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing... | |
| SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. | |
| This advanced high purity PPE-derived diffusion pump fluid is used in critical applications that require contamination-free ultra-high vacuum environments. SANTOVAC 5P Ultra accomplishes this through its extremely low back streaming... |