SantoLubes LLC Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is... | |
| SANTOVAC 6-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is... | |
| SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. | |
| This advanced high purity PPE-derived diffusion pump fluid is used in critical applications that require contamination-free ultra-high vacuum environments. SANTOVAC 5P Ultra accomplishes this through its extremely low back streaming... |