Fabory North America Datasheets for Anchors

Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more

Product Name Notes
Adjustable anchoring fixings with screws.
Adjustable anchoring screws.
Anchor bolts type FAZ.
Anchor turbo FTP plastic twist lock.
Anchor turbo twist lock FTP steel.
Anchoring saddle.
Anchors type PA.
Bolt anchors.
Bow (chain) shackles stainless steel.
Bow (chain) shackles.
Cavity fixing anchor.
Chemical capsule anchors.
Chemical injection anchors.
Concrete insert bush.
Concrete insert bushes.
Concrete insert pipe plugs.
Concrete inserts 90º bent end, with nailing plate type 1130.
Concrete inserts 90º bent end, without nailing plate type 1140.
Concrete Inserts, without nailing plate type 1036.
Concrete Inserts, without nailing plate with cross pin type 1074A.
Concrete inserts, without nailing plate with hole type 995G.
Cover caps for window frame screws.
Dee (chain) shackle, commercial type.
Dee (chain) shackles stainless steel.
Dee (chain) shackles.
Dowel screws ST. ST.
Dowel screws.
Expanding anchor plugs.
Expanding anchors AB.
Expansion anchoring shield type M.
Expansion anchoring shield with hexagon head screw.
Expansion anchoring shield with projecting bolt.
Expansion anchoring shield.
Eye bolts DIN 444B.
Eye bolts fully threaded DIN 444LG.
Frame fixing screw F-M.
Frame fixing screws S-R.
Hammer fix plugs N-D.
Hammer fix plugs N-FZ.
Hammer fix plugs N-Z.
Hammer in anchors SA.
Hammer in anchors SDA.
Hammer in anchors.
Hexagon flange bolts metric fine thread.
Hexagon flange bolts metric thread.
Hexagon nuts for threaded rods for shuttering.
Hexagon turnbuckles.
Hook anchors and masonry bolts.
Internal threaded chemical anchors type RG MI.
Lifting eye bolts metric.
Lifting eye bolts non metric.
Lifting eye nuts BSW.
Lifting eye nuts.
Masonry anchoring bolts type A.
Masonry anchoring bolts type E.
Metrical cup hook.
Metrical gate hooks.
Metrical safety swing hooks.
Metrical screw eyes.
Metrical square hooks.
Nail sleeves anchor type FNH.
Non metrical heavy model screw eyes.
Non metrical long model screw eyes.
Non metrical screw eyes.
Non-metrical cup hooks.
Non-metrical gate hooks.
Non-metrical safety swing hooks.
Non-metrical square hooks with cross.
Non-metrical square hooks with point.
Non-metrical square hooks.
Plasterboard fixing anchor.
Rawlnut anchoring plug.
Rings for safety swing hooks.
S-hooks.
Safety anchors type B.
Safety anchors type FH-B.
Safety anchors type FH-S.
Safety anchors type S.
Screw anchors without screws.
Self drilling anchors for plaster board.
Self tapping screw anchor type BT.
Snap hooks.
T-Head bolts with square neck.
Thimbles.
Threaded chemical anchor stud.
Threaded chemical stud anchor RG.
Threaded rods for shuttering.
Toggle anchor plugs.
Turnbuckles eye and eye ≠ DIN.
Turnbuckles eye and eye zinc plated and hot dip galvanized.
Turnbuckles hook and eye ≠ DIN.
Turnbuckles hook and eye zinc plated and hot dip galvanized.
Turnbuckles hook and hook ≠ DIN.
Turnbuckles hook and hook.
Turnbuckles made from tubes.
Turnbuckles with two flat eyes.
Turnbuckles with two welding ends.
Turnbuckles zinc plated and hot dip galvanized
Twist lock anchors GB.
U-bolts.
Universal plug UX/UX-R.
Wall anchor plugs MS.
Wall anchor plugs S.
Wall anchor plugs SX.
Wall anchor plugs universal.
Wall anchor plugs, FABORY.
Wedge anchors.
Window frame screws.
Wire rope clips stainless steel.
Wire rope clips.