Universal Wire Works Inc. Datasheets for Refractory and Reactive Metals
Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
Refractory and Reactive Metals: Learn more
Product Name | Notes |
---|---|
Hastelloy Alloy W welding wire is used extensively to join similar and dissimilar alloys of the cobalt and nickel base variety and other alloys used in high temperature service. Hastelloy... | |
Haynes Stellite Alloy No. 31 is a cobalt base alloy having very good stress-rupture endurance and creep strength properties. No. 31 can be welded with the gas tungsten arc, gas... | |
These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2)... | |
This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent... | |
Titanium alloy 8A1-1Mo-1V filler metal is for gas-metal-arc and gas tungsten arc welding of base metals of similar analysis. | |
Universal 321 is a titanium stabilized filler metal used with the gas metal arc and gas tungsten arc processes. Universal 321 stabilized weldments are often subjected to severe corrosive and... | |
Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld... | |
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry... | |
Universal No. 21 is a cobalt-chromium-moly bdenum alloy designed for covered electrode, TIG, MIG, hard surfacing applications. The work-hardening characteristics, high ductility properties, excellent resistance to impact and metal to... | |
Universal No.1 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme abrasion resistance at elevated temperatures. excellent for resistance to corrosion and oxidation where impact resistance is not mandatory. | |
Universal No.12 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme abrasion and corrosion resistance with moderate impact. The deposited hardness range of Rc 48-52 remains intact under operating... | |
Universal No.6 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme impact resistance at elevated temperatures, exhaust valve contact surfaces, hot and cold trimmer dies and pump shafts are... | |
Universal Ti 5Al-2.5Sn titanium alloy is easily welded with the gas tungsten arc, gas metal arc or resistance welding processes. 100% joint efficiency can be obtained provided proper shielding procedures... | |
Universal titanium alloy 6Al4V (ELI) is similar to type 6Al-4V in chemical analysis with the exception of Extra Low Interstitial gases (ELI). By controlling these contaminating gases the fracture toughness... | |
Welds made with this alloy are probably the most corrosion resistant titanium welds used in industrial applications. Mechanical and physical properties are similar to ERTi-2 but extends the use of... |