Sensidyne, LP Datasheets for Sampling Pumps
Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks.
Sampling Pumps: Learn more
Product Name | Notes |
---|---|
• Extended Flow Range 2-30 LPM flow range designed for collecting particulates in a given plant area. • Fully Programmable Can be programmed with up to three cusomt timing routines... | |
• External Filter Housing Clear External filter housing allows an immediate visual inspection of filter’s condition. • Flow Fault & Test Indicators Flow Fault indicator lights up if unit operates... | |
By replacing the NiCad battery with a Nickel-Metal-Hydride battery we have ended the era of quick battery drains. The NiMH will not develop “short memory effect” that afflicts older technology... | |
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates... | |
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates... | |
HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual) | |
Plug-in SensAlert® sensors automatically configure the system for the gas type, range, engineering units and alarm levels. User configurable alarms and serial address. With active temperature compensation, the sensors are... | |
Rugged and dependable construction will with- stand the toughest industrial environments. This pump is made to outlast and outperform larger and more costly pumps. The built - in rotameter monitors... |