The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance.
BAE Systems - Fairchild Imaging | |
---|---|
Product Category | Focal Plane Arrays |
Product Number | CCD5045 |
Product Name | Time Delay Integration Line Scan Sensor |
Array Type | Time-Delay Integration Array; Other |
Features | High Speed; Antiblooming |
Output Channels | 4 |
Dynamic Range | 3000 dB |