Bodine Electric Company 33A-5F Series DC Right Angle Gearmotor Model N6544

Suppliers

Company
Product
Description
Supplier Links
33A-5F Series DC Right Angle Gearmotor - Model N6544 - Bodine Electric Company
Northfield, IL, USA
33A-5F Series DC Right Angle Gearmotor
Model N6544
33A-5F Series DC Right Angle Gearmotor Model N6544
Standard Features 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Application Information Performance ratings of 130V models are based on use with filtered controls. Mounting feet are located on gearhead. Optional Accessories Brake model 0997 (can be used only on models that have an accessory shaft). IP-44 achieved with terminal box model 0984 or 1984 (90/130 VDC and 130 VDC models only). Models with accessory shaft are ideal for mounting external encoders or brakes. Speed Controls We stock speed controls for most of our PMDC gearmotors and motors.
Standard Features
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shafts.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Application Information
  • Performance ratings of 130V models are based on use with filtered controls.
  • Mounting feet are located on gearhead.
Optional Accessories
  • Brake model 0997 (can be used only on models that have an accessory shaft).
  • IP-44 achieved with terminal box model 0984 or 1984 (90/130 VDC and 130 VDC models only).
  • Models with accessory shaft are ideal for mounting external encoders or brakes.
Speed Controls
  • We stock speed controls for most of our PMDC gearmotors and motors.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number Model N6544
Product Name 33A-5F Series DC Right Angle Gearmotor
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP700 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
Standard DC Voltage 90V
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details