Best dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Extremely wide operating temperature range -30 °C to 125 °C (optionally -55 °C, winding up to 155 °C)
Durable graphite commutation
No cogging
Highest power density
Best dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Extremely wide operating temperature range -30 °C to 125 °C (optionally -55 °C, winding up to 155 °C)
Durable graphite commutation
No cogging
Highest power density
Best dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Extremely wide operating temperature range -30 °C to 125 °C (optionally -55 °C, winding up to 155 °C)
Durable graphite commutation
No cogging
Highest power density
Best dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Extremely wide operating temperature range -30 °C to 125 °C (optionally -55 °C, winding up to 155 °C)
Durable graphite commutation
No cogging
Highest power density
Best dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Extremely wide operating temperature range -30 °C to 125 °C (optionally -55 °C, winding up to 155 °C)
Durable graphite commutation
No cogging
Highest power density
FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | |
---|---|---|---|---|---|
Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) |
Product Name | DC-Micromotors Series 2642 ... CR Graphite Commutation | DC-Micromotors Series 2642 ... CR Graphite Commutation | DC-Micromotors Series 2642 ... CR Graphite Commutation | DC-Micromotors Series 2642 ... CR Graphite Commutation | DC-Micromotors Series 2642 ... CR Graphite Commutation |
DC Voltage Range | 18.0 VDC | 12.0 VDC | 24.0 VDC | 36.0 VDC | 48.0 VDC |
Torque Constant | 3.65 in-oz/amp (25.8 mN-m/amp) | 2.39 in-oz/amp (16.9 mN-m/amp) | 4.9 in-oz/amp (34.6 mN-m/amp) | 7.39 in-oz/amp (52.2 mN-m/amp) | 9.88 in-oz/amp (69.8 mN-m/amp) |
Rotor Inertia | 1.70E-4 oz-in-sec² (0.0012 kg-cm²) | 1.56E-4 oz-in-sec² (0.0011 kg-cm²) | 1.56E-4 oz-in-sec² (0.0011 kg-cm²) | 1.56E-4 oz-in-sec² (0.0011 kg-cm²) | 1.56E-4 oz-in-sec² (0.0011 kg-cm²) |
Gearing Efficiency | 76 % | 78 % | 79 % | 76 % | 79 % |