ElectroCraft DC Brushed Servo PMDC Motor DirectPower™ Plus DPP700

Description
High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 5.75 inches or 147mm Peak Torque: to 2000 oz-in or 1412 Ncm
Request a Quote Datasheet
Description
High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 5.75 inches or 147mm Peak Torque: to 2000 oz-in or 1412 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP700 - ElectroCraft
Dover, NH, United States
DC Brushed Servo PMDC Motor
DirectPower™ Plus DPP700
DC Brushed Servo PMDC Motor DirectPower™ Plus DPP700
High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 5.75 inches or 147mm Peak Torque: to 2000 oz-in or 1412 Ncm

High-Torque. Long life.
Our ElectroCraft DirectPower™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes.

Size: 5.75 inches or 147mm
Peak Torque: to 2000 oz-in or 1412 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category DC Motors
Product Number DirectPower™ Plus DPP700
Product Name DC Brushed Servo PMDC Motor
Commutation Brush
DC Construction Disc Armature
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Torque Constant 66.7 in-oz/amp (471 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Brush Motor - Hansen Series 116-1 1.6
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
PMDC Spur Gearmotor - Hansen Series 121-4 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
DC Gear Motor - Hansen Series 148-6 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details