Allied Electronics, Inc. Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
Product Name | Notes |
---|---|
0.40 V (Min.) Open circuit Voltage, -20 to +75 °C Operating Temperature, Photodiode Low capacitance Fast switching time Low leakage current The planar photodiode is designed to maximize response in... | |
0.40 V (Min.) Open circuit Voltage, -20 to +75 °C Operating Temperature, Photodiode Low capacitance Fast switching time Low leakage current This planar, passivated silicon photodiode is designed to maximize... | |
Isolator, Analog Optical, Axial leaded, 2.0 V @ 20 mA (LED), 40 mA (Max.) (LED), -40 degC, 75 degC This light tight package which houses a light source and one... | |
AMBIENT LIGHT SENSOR PHOTOTRANSISTOR CHIP SILICON 570NM 2-PIN T-1 3/4 | |
AMBIENT LIGHT SENSOR PHOTOTRANSISTOR CHIP SILICON 570NM 3-PIN SMD T/R | |
High Speed Optocoupler, DIP-8 Package, -1.7 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage Isolation test voltage: 5300 V (RMS) TTL compatible High bit rates: 1.0 Mbit⁄s High common-mode interference... | |
High Speed Optocoupler, DIP-8 Package, -1.8 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage High current transfer ratio, 300% Low input current, 0.5 mA High output current, 60 mA Isolation... | |
LED UNI-COLOR GREEN 572NM 2-PIN SMD T/R | |
OPTOCOUPLER AC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP | |
OPTOCOUPLER DC-IN 1-CH TRANS DC-OUT 6-PIN PDIP | |
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP TUBE | |
OPTOCOUPLER DC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP, 20% | |
OPTOCOUPLER DC-IN 2-CH TRANS DC-OUT 8-PIN PDIP | |
OPTOCOUPLER DC-IN 4-CH TRANS DC-OUT 16-PIN MINI-FLAT | |
OPTOCOUPLER LOGIC-OUT OPEN COLLECTOR DC-IN 1-CH 8-PIN PDIP TUBE | |
Photo Diode, Planar; 1.2 mA (Typ.); 0.40 V (Typ.); 3.3 muA (Max.); 0.7 nF (Typ.) | |
Photo Diode; Peak Reflow Compatible (260 C) | |
PHOTODIODE TO-5 FLAT LENS | |
Photodiode, Planar; Clear Epoxy Dome Package; 180 muA (Typ.); 0.40 V (Typ.); 2.0 | |
PHOTODIODE, SOLDERABLE PLANAR; 0.3 MA (MIN.); 0.40 V (TYP.); 1.7 UA (MAX.) | |
Photodiode, Solderable Planar; 1.3 mA (Min.); 0.40 V (Typ.); 1.7 uA (Max.); 1 | |
Photodiode; 30 Series; 0.69 mA (Typ.); 0.45 V (Typ.); 0.05 muA (Typ.); -40 deg | |
Photodiode; Case 22 Mini DIP; 70 muA (Typ.); 365 mV (Typ.); 30 nA (Max.); -20 d | |
PHOTOINTERRUPTER REFLECTIVE PHOTOTRANSISTOR 4-PIN BULK | |
PHOTOTRANSISTOR IR CHIP SILICON 930NM 2-PIN T-1 3/4 | |
Planar Photodiode, 450 μA (Typ.) Short Circuit Current, 100 nA (Max.) Dark Reverse Current Low capacitance Fast switching time Low leakage current Linear response vs irradiance Hermetic TO-46 package with... | |
Planar Photodiode, 55 μA (Typ.) Short Circuit Current, 180 pF (Typ.) Junction Capacitance Low capacitance, fast switching time Linear response vs irradiance IR blocking filter The planar photodiode is designed... | |
SILICON PHOTODIODES | |
Silicon PN Photodiode, TO-5 Package, 9 μA (Typ.) Short Circuit Current, -0.05 %⁄K (Typ.) Temperature Coefficient High sensitivity Low dark current High shunt resistance Excellent linearity For photodiode and photovoltaic... |