Allied Electronics, Inc. Photodiode, Planar; TO-46; 450 muA (Typ.); 0.40 V (Typ.); 100 nA (Max.); -40 de 70136727

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Planar; TO-46; 450 muA (Typ.); 0.40 V (Typ.); 100 nA (Max.); -40 de - 70136727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photodiode, Planar; TO-46; 450 muA (Typ.); 0.40 V (Typ.); 100 nA (Max.); -40 de
70136727
Photodiode, Planar; TO-46; 450 muA (Typ.); 0.40 V (Typ.); 100 nA (Max.); -40 de 70136727
Planar Photodiode, 450 μA (Typ.) Short Circuit Current, 100 nA (Max.) Dark Reverse Current Low capacitance Fast switching time Low leakage current Linear response vs irradiance Hermetic TO-46 package with high dome lens This small area planar, passivated silicon photodetector is designed to operate in either photovoltaic or reverse bias mode. It provides excellent linearity in output signal versus irradiance. This is an ideal detector for fast rise time applications.

Planar Photodiode, 450 μA (Typ.) Short Circuit Current, 100 nA (Max.) Dark Reverse Current

  • Low capacitance
  • Fast switching time
  • Low leakage current
  • Linear response vs irradiance Hermetic TO-46 package with high dome lens
    This small area planar, passivated silicon photodetector is designed to operate in either photovoltaic or reverse bias mode. It provides excellent linearity in output signal versus irradiance. This is an ideal detector for fast rise time applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photodiodes
Product Number 70136727
Product Name Photodiode, Planar; TO-46; 450 muA (Typ.); 0.40 V (Typ.); 100 nA (Max.); -40 de
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Solderable Chip Photodiode - S-25CL - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 950 nm (4000 to 9500 Å)
View Details
IRD UV Photodiodes - AXUV High Speed - AXUVHS5 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package Connectorized
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details
2 suppliers
PIN Photodiodes in Through hole package - SFH 2504 - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 740 to 1100 nm (7400 to 11000 Å)
View Details