Vishay Intertechnology, Inc. Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.7 mV/ degC (Typ.); 5.0 6N136

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.7 mV/ degC (Typ.); 5.0 - 70061462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.7 mV/ degC (Typ.); 5.0
70061462
Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.7 mV/ degC (Typ.); 5.0 70061462
High Speed Optocoupler, DIP-8 Package, -1.7 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage Isolation test voltage: 5300 V (RMS) TTL compatible High bit rates: 1.0 Mbit⁄s High common-mode interference immunity Bandwidth 2.0 MHz Open-collector output External base wiring possible Lead-free component The 6N136 are optocouplers with a GaAIAs infrared emitting diode, optically coupled with an integrated photo detector which consists of a photo diode and a high-speed transistor in a DIP-8 plastic package.

High Speed Optocoupler, DIP-8 Package, -1.7 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage

  • Isolation test voltage: 5300 V (RMS)
  • TTL compatible
  • High bit rates: 1.0 Mbit⁄s
  • High common-mode interference immunity
  • Bandwidth 2.0 MHz
  • Open-collector output
  • External base wiring possible
  • Lead-free component
    The 6N136 are optocouplers with a GaAIAs infrared emitting diode, optically coupled with an integrated photo detector which consists of a photo diode and a high-speed transistor in a DIP-8 plastic package.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photodiodes
Product Number 70061462
Product Name Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.7 mV/ degC (Typ.); 5.0
Photodiode Package THT; DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

Chip on Carrier Photodiode - FCI-InGaAS-300WCER - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 950 nm (4000 to 9500 Å)
View Details
IRD UV Photodiodes - AXUV Absolute Devices/Transfer Standards - AXUV100G - Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package Leaded
Active Area Diameter or Length 10.03 mm (0.3950 inch)
View Details
2 suppliers
SMT PIN Photodiodes - KOM 2125 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers