SENSOR PHOTODIODE 900NM TO5-2
Photodiode 900nm 60° TO-5 Variant, 2 Leads, Lens Top Metal Can
PHOTODIODE TO-5 FLAT LENS
Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | OP913WSL | 365-1622-ND | OP913WSL | 70048595 |
Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Photodiodes | PHOTODIODE TO-5 FLAT LENS |
Photodiode Type | PIN Photodiode | |||
Photodiode Spectral Response | IR | |||
Peak Sensitivity Wavelength | 900 nm (9000 Å) | |||
Photodiode Package | THT; TO-5 Variant, 2 Leads, Lens Top Metal Can | THT; TO-5 |