Allied Electronics, Inc. Photodiode; 400 uA (Min.); 0.40 V (Typ.); 100 nA (Max.); 180 pF (Typ.); -20 deg 70136748

Suppliers

Company
Product
Description
Supplier Links
Photodiode; 400 uA (Min.); 0.40 V (Typ.); 100 nA (Max.); 180 pF (Typ.); -20 deg - 70136748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photodiode; 400 uA (Min.); 0.40 V (Typ.); 100 nA (Max.); 180 pF (Typ.); -20 deg
70136748
Photodiode; 400 uA (Min.); 0.40 V (Typ.); 100 nA (Max.); 180 pF (Typ.); -20 deg 70136748
0.40 V (Min.) Open circuit Voltage, -20 to +75 °C Operating Temperature, Photodiode Low capacitance Fast switching time Low leakage current The planar photodiode is designed to maximize response in the infrared spectrum of received energy. The photodiode is supplied on a ceramic base with an IR transmissive epoxy dome package that rejects visible light wavelengths.

0.40 V (Min.) Open circuit Voltage, -20 to +75 °C Operating Temperature, Photodiode

  • Low capacitance
  • Fast switching time
  • Low leakage current
    The planar photodiode is designed to maximize response in the infrared spectrum of received energy. The photodiode is supplied on a ceramic base with an IR transmissive epoxy dome package that rejects visible light wavelengths.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photodiodes
Product Number 70136748
Product Name Photodiode; 400 uA (Min.); 0.40 V (Typ.); 100 nA (Max.); 180 pF (Typ.); -20 deg
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Molded Photodiodes - PIN-01-FT3 - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response UV; Visible
Spectral Response Range 310 to 850 nm (3100 to 8500 Å)
View Details
Photodiode in Surface Mount Pkg - ODD-900-002 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
SMT PIN Photodiodes - SFH 2400 FAR - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
View Details
3 suppliers