Southco Datasheets for Quarter Turn Fasteners
Quarter turn fasteners are fasteners which must be subjected to a quarter turn motion to properly assemble.
Quarter Turn Fasteners: Learn more
| Product Name | Notes |
|---|---|
| DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Chrome Plated | |
|
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-108-191
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-109-191
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-110-191
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-111-191
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-112-191
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-113-191
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate -- D8-314-114-191
|
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Black Chromate |
| DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Bright chromate | |
| DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Zinc Plate, Bright chromate | |
| Southco’s DZUS® D5 Panel Line Quarter-Turn Fastener features a flare-in stud assembly, eliminating the possibility of dropped or lost hardware components. Designed for quick-access, the DZUS® D5 Panel... | |
| These two styles of quick access fasteners provide convenient installation and operation with grip tolerance and a wide range of tolerance for support panel and mounting panel thicknesses. They are... |
| << Prev | Next >> |