The D5-PR35S3NA Quarter-Turn Fastener from bisco industries features a captive flare-in stud assembly designed for reliable panel fastening. It is constructed from steel with a zinc plating for corrosion resistance. This fastener provides predictable clamping force and high vibration resistance, making it suitable for applications where secure fastening is critical. The rated tensile and shear strength is 890 N (200 lbs) when used with compatible DZUS receptacles. The fastener is designed for use with specific outer panel thicknesses, ensuring proper fit and function. Installation requires specific tools, including a flare tool and support block, which are essential for achieving optimal performance.
Southco’s DZUS® D5 Panel Line Quarter-Turn Fastener features a flare-in stud assembly, eliminating the possibility of dropped or lost hardware components. Designed for quick-access, the DZUS® D5 Panel Line Quarter-Turn Fastener provides accurate, secure engagement and vibration resistance for demanding applications across industries. Southco offers a wide range of DZUS® D5 Fasteners that provide enhanced functionality in addition to Aerospace grade D5 Panel Line Quarter-Turn Fasteners that meet Aerospace certification requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D5-PR35S3NA | D5-PR35S3NA |
| Product Name | DZUS® | Quarter-Turn Fasteners |