The D5-PR35H015NA Quarter-Turn Fastener is designed for use with DZUS® receptacles, featuring a captive flare-in stud assembly that ensures reliable fastening. It provides predictable clamping force and high resistance to vibration, making it suitable for applications requiring secure panel attachment. The fastener is constructed from steel with a zinc plating for enhanced durability. It has a rated tensile and shear strength of 890 N (200 lbs) when used with compatible DZUS® receptacles. The product supports various panel thicknesses and is compatible with multiple receptacle types, including angle and flat configurations. Installation requires specific tools, such as a flare tool and support block, to ensure proper assembly.
Southco’s DZUS® D5 Panel Line Quarter-Turn Fastener features a flare-in stud assembly, eliminating the possibility of dropped or lost hardware components. Designed for quick-access, the DZUS® D5 Panel Line Quarter-Turn Fastener provides accurate, secure engagement and vibration resistance for demanding applications across industries. Southco offers a wide range of DZUS® D5 Fasteners that provide enhanced functionality in addition to Aerospace grade D5 Panel Line Quarter-Turn Fasteners that meet Aerospace certification requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D5-PR35H015NA | D5-PR35H015NA |
| Product Name | DZUS® | Quarter-Turn Fasteners |