GAF Datasheets for Roof Vents and Ventilators
Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof.
Roof Vents and Ventilators: Learn more
| Product Name | Notes |
|---|---|
| Cobra® Fascia Vent Attic Intake Ventilation on a Coil! Effective attic ventilation is critical for a long-lasting roof! A properly balanced attic ventilation system will help to: Remove excess... | |
| “Failing to properly install intake ventilation can render your attic ventilation system virtually useless!” An estimated 9 out of every 10 homes in North America have inadequate attic ventilation systems. | |
| A properly balanced attic ventilation system will help to: Remove excess heat and moisture to protect your roof from premature deterioration Prevent roof rot in your attic or roof deck... | |
| Available in Two Power Sources... | |
| Deluxe turbines are designed with upper and lower stainless steel ball bearing systems for years of trouble-free operation! Deluxe turbines are available in 12" or 14" sizes, galvanized or aluminum... | |
| Effective attic ventilation is critical for a long-lasting roof — yet most homes have insufficient attic ventilation! A Dual Powered Roof Exhaust Vent will help to: Remove excess heat and... | |
| Effective attic ventilation is critical for a long-lasting roof — yet most homes have insufficient attic ventilation! A Solar-Powered Roof Exhaust Vent will help to: Remove excess heat and moisture... | |
| Effective attic ventilation is critical for a long-lasting roof! A properly balanced attic ventilation system will help to: Remove excess heat and moisture to protect your roof from premature deterioration... | |
| Effective attic ventilation is critical for a long-lasting roof—yet most homes have insufficient attic ventilation! A Solar Powered Ridge Vent will help to: Provide increased airflow over typical ridge vents,... | |
| Effective attic ventilation is critical for a long-lasting roof. However, over the last 30-40 years, the changing architectural style of many homes has made proper ridge venting impractical. A Cobra®... | |
| Gable mount attic ventilators are a great choice for exhaust ventilation because they are the easiest power vent to install and won’t detract from the appearance of your roof! Features... | |
| Master Flow Adjustable Versa Caps are recommended to be used with flue, hot stack or B-vent installations. The caps are adjustable to fit pipes with various outside diameters using an... | |
| Master Flow Roof Flashings encase pipes that extend through the roof to protect roof openings against the elements. Tapered stack adapts to various roof pitches. Installs using appropriate roofing nails. | |
| Master Flow vent caps are used to cap pipes extending through the roof. They help provide rain, snow and debris protection. Sturdy galvanized steel construction Provides protection against rain, snow... | |
| Master Flow’s aluminum Goose Neck Vents are used for venting appliances like bath fans or range hoods and to cover an exhaust pipe extending through a roof. The unit includes... | |
| Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a... | |
| Master Flow® offers a complete line of quality choices. In fact, we’re so confident in the performance of our louvers that we offer a four-year ltd. warranty! When you... | |
| Master Flow® power ventilators (roof or gable mount) are your best overall investment in attic ventilation. While they may cost more to install than other types of ventilation, they... | |
| Master Flow® Whole House Fans are smart energy savers for any climate where air conditioning costs are a concern. They allow you to beat the heat by forcing hot... | |
| Quality-Built... | |
| Roof jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as attic ventilation. Our design provides maximum leak protection... | |
| Roof Jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as for attic ventilation. Our design provides maximum leak... | |
| Storm Collars are designed for use around pipes penetrating through roofs. This 30-gauge storm collar is made of zinc-coated galvanized steel. Made of zinc-coated galvanized steel 30-gauge | |
| Used as boot flashings around pipes extending through roof. Product is designed to adjust to most roof pitches. Malleable to fit around most soil pipes | |
| Remove excess heat and moisture to protect your roof from premature deterioration Prevent roof rot in your attic or roof deck Minimize peeling and extend the life of exterior and... |