Piper Aircraft, Inc. Datasheets for Aircraft
Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
Aircraft: Learn more
| Product Name | Notes |
|---|---|
| Sleek and sexy without sacrificing safety, the M500 is the profile of perfection. This single engine turboprop, with the latest in Garmin Safety Technology, remains a study in priorities. Six-place... | |
| The Archer DX is Piper’s newest generation of aircraft for today’s pilot. Unparalleled fuel efficiency and superior operating economics offer the freedom of flight with less expenditure. A CD-155 diesel... | |
| The Piper Archer has been, and continues to be, the perfect gateway to launching pilots’ flying careers all over the world. With a 180 HP Lycoming engine and an advanced... | |
| The Piper Arrow is the only complex single-engine trainer aircraft built today. With familiar controls and handling characteristics as other Piper trainers, it provides an easy transition for students moving... | |
| The Piper M350 is the only current production pressurized piston-engine aircraft available today. It leads the piston pack with an impressive 213 ktas cruising speed, as well as the ability... | |
| The Piper Matrix presents the perfect step up from any four-place aircraft. With an attractive airstair door entrance and the largest cabin volume in its class, the Matrix projects sophistication. | |
| The Piper Seminole has clearly established itself to be the best multi-engine trainer available today. With over twenty years of proven service, both students and instructors can appreciate its ability... | |
| The Piper Seneca is a powerful twin-engine aircraft, boasting several prominent differences compared to its piston-twin competitors. It rules the highest single-engine service ceiling in its class, displays a standard... | |
| Pratt & Whitney PT6A-42A, 600 SHP Six Seats 260 ktas / 482 km/h Max Cruise 1,300 nm / 2,407 km Range Garmin G3000 Avionics Suite AVIONICS AVIONICS GARMIN G3000 AVIONICS... |