The Piper M350 is the only current production pressurized piston-engine aircraft available today. It leads the piston pack with an impressive 213 ktas cruising speed, as well as the ability to cruise up to 25,000 ft in pressurized comfort. With standard dual turbochargers, owners can also expect a consistent fuel burn at any altitude keeping operating costs down.
Lycoming TIO-540-AE2A, 350 HP
Six Seats
213 ktas / 395 km/h Max Cruise
1,343 nm / 2,487 km Range
Garmin G1000 Avionics Suite
INTERIOR DESIGN
COMFORT, STEPPED UP
As you step up the airstair door entrance into the spacious Piper M350, you will be greeted with cabin-class seats featuring hand-selected leather (upgraded leather choices available). These natural leather seats offer not only luxury, but flexibility. With adjustable backrests and the ability to fold down, even more cabin space can be created for your passengers or luggage. Passengers have easy access to the interior baggage compartment and amenities such as USB charging ports. Situated around the cabin, you can also find the standard individual cup holders, reading lights, air vents, and built-in work table. LED accent strip lighting fills the cabin in warm light. All of these attributes work collectively to make any business or personal flight as comfortable as possible for pilots and passengers alike.
EXTERIOR DESIGN
DOUBLE TAKES ARE PERMITTED
The Piper M350 exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE WITH SYNTHETIC VISION
Standard Equipped List Price: $1,155,500 Garmin G1000 Avionics Suite with Dual 10” PFDs, Single 12.4” MFD, Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 350 Digital Audio Panel, Dual GDC 74A Air Data Computers, GTX 33 ES Mode S Transponder and Aspen EFD 1000 Standby Flight Instruments
ADDITIONAL STANDARD EQUIPMENT
Yaw Damper System | PiperAire Air Conditioning | Speed Brakes | Dual USB Ports | Hardwired Cockpit Bose A20 Headsets | Leather Interior | M350 Pilot Training Course
OPTIONAL EQUIPMENT
Enhanced AFCS Enablement (includes ESP) Jeppesen ChartView (one year subscription to Jeppesen PilotPak) GSR 56 Iridium Transceiver GWX 68 Weather Radar GDL 69A XM WX Satellite Radio/Weather (includes GRC 10 remote) WX-500 Stormscope ADF Becker 3500 TAWS-B DME BendixKing KN 63 Diversity Digital Transponder – GTX33D ES with Dual Antennas GTX 33ES Second Digital Transponder GTS 825 Traffic Advisory System (ADS-B in capability) 115 volt AC Power Outlet Flight Into Known Icing (FIKI) United Kingdom Lighting Package Top Metallic Basecoat Bottom Metallic Basecoat Nonstandard Paint Scheme Premier Elegance Interior (Dune or Galcier) AmSafe Aviation Airbag System – (Crew Seats) Additional Special Options
The Piper M350 is the only current production pressurized piston-engine aircraft available today. It leads the piston pack with an impressive 213 ktas cruising speed, as well as the ability to cruise up to 25,000 ft in pressurized comfort. With standard dual turbochargers, owners can also expect a consistent fuel burn at any altitude keeping operating costs down.
- Lycoming TIO-540-AE2A, 350 HP
- Six Seats
- 213 ktas / 395 km/h Max Cruise
- 1,343 nm / 2,487 km Range
- Garmin G1000 Avionics Suite
INTERIOR DESIGN
COMFORT, STEPPED UP
As you step up the airstair door entrance into the spacious Piper M350, you will be greeted with cabin-class seats featuring hand-selected leather (upgraded leather choices available). These natural leather seats offer not only luxury, but flexibility. With adjustable backrests and the ability to fold down, even more cabin space can be created for your passengers or luggage. Passengers have easy access to the interior baggage compartment and amenities such as USB charging ports. Situated around the cabin, you can also find the standard individual cup holders, reading lights, air vents, and built-in work table. LED accent strip lighting fills the cabin in warm light. All of these attributes work collectively to make any business or personal flight as comfortable as possible for pilots and passengers alike.
EXTERIOR DESIGN
DOUBLE TAKES ARE PERMITTED
The Piper M350 exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE WITH SYNTHETIC VISION
Standard Equipped List Price: $1,155,500
Garmin G1000 Avionics Suite with Dual 10” PFDs, Single 12.4” MFD, Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 350 Digital Audio Panel, Dual GDC 74A Air Data Computers, GTX 33 ES Mode S Transponder and Aspen EFD 1000 Standby Flight Instruments
ADDITIONAL STANDARD EQUIPMENT
Yaw Damper System | PiperAire Air Conditioning | Speed Brakes | Dual USB Ports | Hardwired Cockpit Bose A20 Headsets | Leather Interior | M350 Pilot Training Course
OPTIONAL EQUIPMENT
Enhanced AFCS Enablement (includes ESP)
Jeppesen ChartView (one year subscription to Jeppesen PilotPak)
GSR 56 Iridium Transceiver
GWX 68 Weather Radar
GDL 69A XM WX Satellite Radio/Weather (includes GRC 10 remote)
WX-500 Stormscope
ADF Becker 3500
TAWS-B
DME BendixKing KN 63
Diversity Digital Transponder – GTX33D ES with Dual Antennas GTX 33ES Second Digital Transponder
GTS 825 Traffic Advisory System (ADS-B in capability)
115 volt AC Power Outlet
Flight Into Known Icing (FIKI)
United Kingdom Lighting Package
Top Metallic Basecoat
Bottom Metallic Basecoat
Nonstandard Paint Scheme
Premier Elegance Interior (Dune or Galcier)
AmSafe Aviation Airbag System – (Crew Seats)
Additional Special Options