The Piper Archer has been, and continues to be, the perfect gateway to launching pilots’ flying careers all over the world. With a 180 HP Lycoming engine and an advanced Garmin G1000 Avionics Suite, the Archer is a modern and reliable aircraft for both teaching and cross-country flying. It also offers numerous options and upgrades, such as the stylish LX package, ready to fit any private pilot’s or flight school’s needs.
Lycoming O-360-A4M, 180 HP
Four Seats
128 ktas / 237 km/h Max Cruising
522 nm / 967 km Range
Garmin G1000 Avionics Suite
INTERIOR DESIGN
DURABILITY INSIDE AND OUT
Each Piper Archer interior is designed with both maximum comfort and maximum durability in mind. The ergonomic seating keeps both the pilot and passengers relaxed, making the ability to focus on the flight at hand easier. Heavy-duty vinyls and wear-resistant leathers are hand-fitted to the seats and side-walls, purposed to withstand repetitive use. Air conditioning is available with each aircraft.
EXTERIOR DESIGN
RUGGED PERFECTION
The Piper Archer exterior styling utilizes a Axalta Imron polyurethane white base paint with a choice of two fuselage vinyl trim stripes. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE
Standard Equipped List Price Trainer TX Edition: $345,000 Standard Equipped List Price Luxury LX Edition: $357,700 Two 10” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD-1000), Attitude and Heading Reference System (AHRS), Solid State Air Data Computer (ADC), 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping
ADDITIONAL STANDARD EQUIPMENT
Tail Strobe Light | School Paint Scheme with Two Vinyl Trim Colors and Logo | Wing Tip Landing/Recognition Lights
OPTIONAL EQUIPMENT
Jeppesen ChartView (one year subscription to Jeppesen PilotPak) GDL 69A XM WX Satellite Radio/ Weather Synthetic Vision TAWS-B ADF BendixKing KR 87 DME BendixKing KN 63 Electric Trim S-TEC 55X Autopilot with Altitude Preselect & Electric Trim Horizontal Situation Indicator (Available Only with EM Package) GTS-800 Traffic Advisory System PiperAire Air Conditioning School Paint Scheme (two trim colors) United Kingdom Lighting Package Vision 1000 – Flight Monitoring System Traveller Package (Additional viewing window and baggage door) Top Metallic Basecoat Bottom Metallic Basecoat Non-Standard Paint Scheme AmSafe Aviation Airbag System (crew seats) Full Electromechanical Avionics Package LX Package: Includes Traveler Package, Upgraded Leather Interior, Low-noise Exhaust Resonator (Muffler), and Wheel Fairings Additional Special Options
The Piper Archer has been, and continues to be, the perfect gateway to launching pilots’ flying careers all over the world. With a 180 HP Lycoming engine and an advanced Garmin G1000 Avionics Suite, the Archer is a modern and reliable aircraft for both teaching and cross-country flying. It also offers numerous options and upgrades, such as the stylish LX package, ready to fit any private pilot’s or flight school’s needs.
- Lycoming O-360-A4M, 180 HP
- Four Seats
- 128 ktas / 237 km/h Max Cruising
- 522 nm / 967 km Range
- Garmin G1000 Avionics Suite
INTERIOR DESIGN
DURABILITY INSIDE AND OUT
Each Piper Archer interior is designed with both maximum comfort and maximum durability in mind. The ergonomic seating keeps both the pilot and passengers relaxed, making the ability to focus on the flight at hand easier. Heavy-duty vinyls and wear-resistant leathers are hand-fitted to the seats and side-walls, purposed to withstand repetitive use. Air conditioning is available with each aircraft.
EXTERIOR DESIGN
RUGGED PERFECTION
The Piper Archer exterior styling utilizes a Axalta Imron polyurethane white base paint with a choice of two fuselage vinyl trim stripes. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE
Standard Equipped List Price Trainer TX Edition: $345,000
Standard Equipped List Price Luxury LX Edition: $357,700
Two 10” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD-1000), Attitude and Heading Reference System (AHRS), Solid State Air Data Computer (ADC), 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping
ADDITIONAL STANDARD EQUIPMENT
Tail Strobe Light | School Paint Scheme with Two Vinyl Trim Colors and Logo | Wing Tip Landing/Recognition Lights
OPTIONAL EQUIPMENT
Jeppesen ChartView (one year subscription to Jeppesen PilotPak)
GDL 69A XM WX Satellite Radio/ Weather
Synthetic Vision
TAWS-B
ADF BendixKing KR 87
DME BendixKing KN 63
Electric Trim
S-TEC 55X Autopilot with Altitude Preselect
& Electric Trim
Horizontal Situation Indicator (Available Only
with EM Package)
GTS-800 Traffic Advisory System PiperAire Air Conditioning
School Paint Scheme (two trim colors)
United Kingdom Lighting Package
Vision 1000 – Flight Monitoring System
Traveller Package (Additional viewing window and baggage door)
Top Metallic Basecoat
Bottom Metallic Basecoat
Non-Standard Paint Scheme
AmSafe Aviation Airbag System (crew seats)
Full Electromechanical Avionics Package
LX Package: Includes Traveler Package, Upgraded Leather Interior,
Low-noise Exhaust Resonator (Muffler), and Wheel Fairings
Additional Special Options