The Piper Seminole has clearly established itself to be the best multi-engine trainer available today. With over twenty years of proven service, both students and instructors can appreciate its ability to perform advanced maneuvers and procedures skillfully and safely. Even with its standard G1000 flight deck and easy-to-maintain metal construction, the Seminole still has a lower acquisition cost than the competition.
Lycoming O-360-A1H6 180 HP
Four Seats
162 KTAS / 300 km/h 75% Power Cruise
700 NM / 1,296 km Range
Garmin G1000 Avionics Suite
INTERIOR DESIGN
DURABILITY INSIDE AND OUT
Each Piper trainer interior is designed with both maximum comfort and maximum durability in mind. The ergonomic seating keeps both the students and instructors relaxed, making the ability to focus on the flight at hand easier. Heavy-duty vinyls and wear-resistant leathers are hand-fitted to the seats and side-walls, purposed to withstand repetitive use. Air conditioning is available with each aircraft.
EXTERIOR DESIGN
RUGGED PERFECTION
The Piper Seminole exterior styling utilizes a Axalta Imron polyurethane white paint base and choice of two fuselage vinyl trim stripes. Registration numbers and logos are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE
Standard Equipped List Price: $697,100 Two 10” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD-1000), Attitude and Heading Reference System (AHRS), Solid State Air Data Computer (ADC), 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping
ADDITIONAL STANDARD EQUIPMENT
Tail Strobe Light | Wing Tip Recognition Lights | School Paint Scheme with Two Vinyl Trim Colors and Logo
OPTIONAL EQUIPMENT
Enhanced AFCS (includes ESP) Jeppesen ChartView (one year subscription to Jeppesen PilotPak) GDL 69A XM WX Satellite Radio/Weather Synthetic Vision TAWS-B ADF BendixKing KR 87 DME BendixKing KN 63 Electric Trim GTS-800 Traffic Advisory System GFC 700 Autopilot Air Conditioning (Kelly Thermocool) School Paint Scheme (2 Trim Colors) United Kingdom Lighting Package Vision 1000 – Flight Monitoring System Top Metallic Basecoat Bottom Metallic Base Color Non-Standard Approved Paint Scheme AMSAFE: AmSafe Aviation Airbag System (crew seats) EM: Full Electromechanical Avionics Package (Replaces G1000) Additional Special Options
The Piper Seminole has clearly established itself to be the best multi-engine trainer available today. With over twenty years of proven service, both students and instructors can appreciate its ability to perform advanced maneuvers and procedures skillfully and safely. Even with its standard G1000 flight deck and easy-to-maintain metal construction, the Seminole still has a lower acquisition cost than the competition.
- Lycoming O-360-A1H6 180 HP
- Four Seats
- 162 KTAS / 300 km/h 75% Power Cruise
- 700 NM / 1,296 km Range
- Garmin G1000 Avionics Suite
INTERIOR DESIGN
DURABILITY INSIDE AND OUT
Each Piper trainer interior is designed with both maximum comfort and maximum durability in mind. The ergonomic seating keeps both the students and instructors relaxed, making the ability to focus on the flight at hand easier. Heavy-duty vinyls and wear-resistant leathers are hand-fitted to the seats and side-walls, purposed to withstand repetitive use. Air conditioning is available with each aircraft.
EXTERIOR DESIGN
RUGGED PERFECTION
The Piper Seminole exterior styling utilizes a Axalta Imron polyurethane white paint base and choice of two fuselage vinyl trim stripes. Registration numbers and logos are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE
Standard Equipped List Price: $697,100
Two 10” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD-1000), Attitude and Heading Reference System (AHRS), Solid State Air Data Computer (ADC), 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping
ADDITIONAL STANDARD EQUIPMENT
Tail Strobe Light | Wing Tip Recognition Lights | School Paint Scheme with Two Vinyl Trim Colors and Logo
OPTIONAL EQUIPMENT
Enhanced AFCS (includes ESP)
Jeppesen ChartView (one year subscription to Jeppesen PilotPak)
GDL 69A XM WX Satellite Radio/Weather
Synthetic Vision
TAWS-B
ADF BendixKing KR 87
DME BendixKing KN 63
Electric Trim
GTS-800 Traffic Advisory System
GFC 700 Autopilot Air Conditioning (Kelly Thermocool)
School Paint Scheme (2 Trim Colors)
United Kingdom Lighting Package
Vision 1000 – Flight Monitoring System
Top Metallic Basecoat
Bottom Metallic Base Color
Non-Standard Approved Paint Scheme
AMSAFE: AmSafe Aviation Airbag System (crew seats)
EM: Full Electromechanical Avionics Package (Replaces G1000)
Additional Special Options