Miller Fall Protection / Honeywell Datasheets for Body Harnesses
Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations.
Body Harnesses: Learn more
| Product Name | Notes |
|---|---|
| Easy-to-wear, the Miller DuraFlex Python Ultra harnesses provide greater comfort and increased mobility, while improving safety and reducing worker fatigue. Featuring cushioned tubular webbing in the shoulder straps to minimize... | |
| Patented Miller DuraFlex Harnesses feature specially-formulated elastomer webbing that stretches to: Maximize Comfort DuraFlex Harnesses conform to the shape of the worker, stretching with every movement, so there is no... | |
| Specifically designed for use in construction Features: Lightweight for greater comfort; non-stretch webbing Unique combination back D-ring pad/shoulder pads that minimize discomfort/stress around the neck and shoulders when using a... | |
| The DuraFlex Python Harness features wraparound comfort and is uniquely constructed with three types of performance webbing. Features: Cushioned tubular webbing shoulder straps DuraFlex webbing torso straps Non-stretch webbing leg... | |
| The Miller DuraFlex Harness is designed with patented DuraFlex stretchable webbing that provides greater comfort, increases productivity and improves safety. Features: 400 lbs. capacity Self contained label pack Quick connect... | |
| With this harness, designed specifically for concrete construction, users easily attach to Peri® form, Symons® form and other work-positioning applications. This harness features permanently-attached web loops utilized as a lightweight... |
| << Prev | Next >> |