Miller Fall Protection / Honeywell Datasheets for Body Harnesses

Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations.


Body Harnesses: Learn more

Page: 1 2 3 4 5
Product Name Notes
Features: A complete line of lightweight, comfort welder harnesses features blue, flame-retardant Nomex® webbing to protect against weld splatter The special inner Kevlar® core adds strength and high-temperature resistance Contrasting...
Features: Designed with rugged black Kevlar® webbing to withstand harsh welding environments Meets ASTM F887 Arc Test requirements and are rated for arc exposure All models feature quick-connect buckles on...
A new line of Miller Revolution™ Harnesses feature a special vinyl coating on the webbing to protect against a variety of liquids that could compromise overall performance. Miller Revolution Vinyl-Coated...
Designed to meet the durability, all-day comfort and safety requirements while working at heights on a construction site, the new Miller Revolution Construction Harnesses offer the same key features that...
Introducing a totally-new concept in full-body harness design. The Miller Revolution Harness reinvents harness safety and functionality with features developed to meet key, user-identified needs. While exceeding worker expectations in...
New Miller Derrick/Oil Rig Harnesses and Accessories, featuring the innovative Miller Revolution™ Harness, are designed to meet the specific safety needs of workers in the oil industry. Specially-designed harness suspension...
New Miller Tower Climbing Harnesses and Accessories, featuring the innovative Miller Revolution™ Harness, are designed to meet specific safety and functional needs for those required to climb towers. Specially-designed harness...
New Miller® Arc-Rated Products are designed to protect workers from falls caused by electric arc-flash and arc-blast exposure when working at heights or in confined space applications near energized electrical...
Special features include belt loops and comfort-touch back D-ring pad with breathable material for cooler extended-wear comfort. Features: 400 lbs. capacity Bright colors Non-Stretch Comfort touch back D-ring
The Miller Oil Rig “Belly Buster” Harness features a permanently-attached waist belt and an 8-inch (203 mm) abdomen pad designed for “hands-free” positioning while working on oil rig platforms (monkey...
The Miller® ProCraft Harness provides a specialized fall protection design tailored to comfortably fit the needs of craftsmen who must wear tool belts and/or fastener pouches weighing up to 60...
The most unique and innovative fall protection available, this lightweight full-body harness is designed with breathable, open-core padding technology that provides optimal air flow, while reducing heat and moisture entrapment,...

<< Prev Next >>